Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: TO-270-16 Variant, Gull Wing
Product Status: Active
Function: Multiple, NonProgrammable
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
DC Resistance (DCR): 72.3mOhm Max
Current Rating (Amps): 690mA
Current - Saturation (Isat): 7.6A
Frequency - Self Resonant: 1.5GHz
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; TO-270-16 Variant, Gull Wing |