Wurth Electronics ICS, Inc. Connectors,Interconnects 760308101104

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH DC Resistance (DCR): 44.1mOhm Current Rating (Amps): 690mA Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH DC Resistance (DCR): 44.1mOhm Current Rating (Amps): 690mA Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH DC Resistance (DCR): 44.1mOhm Current Rating (Amps): 690mA Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Function: Multiple, NonProgrammable
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
DC Resistance (DCR): 44.1mOhm
Current Rating (Amps): 690mA
Current - Saturation (Isat): 2.6A
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details