Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 760301105

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 2.4VμS Mounting Type: Fixed Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 2.4VμS Mounting Type: Fixed Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 2.4VμS Mounting Type: Fixed Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Part Status: Obsolete
Inductance: 350μH
ET (Volt-Time): 2.4VμS
Mounting Type: Fixed
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max): 5.33mm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details