Wurth Electronics ICS, Inc. Transformers- Switching Converter, SMPS Transformers 750811116

Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLEE Package: Tape & Reel (TR) Product Status: Active Type: For AC/DC Converters Applications: LED Drivers, AC/DC SMPS Voltage - Primary: 85 ~ 265V Inductance @ Frequency: 1.31mH @ 10kHz Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLEE Package: Tape & Reel (TR) Product Status: Active Type: For AC/DC Converters Applications: LED Drivers, AC/DC SMPS Voltage - Primary: 85 ~ 265V Inductance @ Frequency: 1.31mH @ 10kHz Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers- Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Switching Converter, SMPS Transformers
Transformers- Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLEE Package: Tape & Reel (TR) Product Status: Active Type: For AC/DC Converters Applications: LED Drivers, AC/DC SMPS Voltage - Primary: 85 ~ 265V Inductance @ Frequency: 1.31mH @ 10kHz Operating Temperature: -40°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Transformers- Switching Converter, SMPS Transformers
Series: WE-UNIT, MID-OLEE
Package: Tape & Reel (TR)
Product Status: Active
Type: For AC/DC Converters
Applications: LED Drivers, AC/DC SMPS
Voltage - Primary: 85 ~ 265V
Inductance @ Frequency: 1.31mH @ 10kHz
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750811116 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750811116
Switching Converter, SMPS Transformers 750811116
TRANS 3000V SMD

TRANS 3000V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 750811116
Product Name Transformers- Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-124FR HTX7045C-124FRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2017-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details