Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 750510705

Description
Win Source Part Number: 1350364-750510705 Category: Transformers - Pulse Transformers Package: Tape & Reel Inductance: 500µH Height - Seated (Max): 0.520" (13.20mm) Standard Package: 140 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1350364-750510705 Category: Transformers - Pulse Transformers Package: Tape & Reel Inductance: 500µH Height - Seated (Max): 0.520" (13.20mm) Standard Package: 140 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1350364-750510705 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1350364-750510705
Transformers - Pulse Transformers 1350364-750510705
Win Source Part Number: 1350364-750510705 Category: Transformers - Pulse Transformers Package: Tape & Reel Inductance: 500µH Height - Seated (Max): 0.520" (13.20mm) Standard Package: 140 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik

Win Source Part Number: 1350364-750510705
Category: Transformers - Pulse Transformers
Package: Tape & Reel
Inductance: 500µH
Height - Seated (Max): 0.520" (13.20mm)
Standard Package: 140
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1350364-750510705
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details