Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 750510476

Description
Win Source Part Number: 1350533-750510476 Category: Transformers - Pulse Transformers Series: MID-PLC Package: Tray Size / Dimension: 0.540" L x 0.780" W (13.72mm x 19.80mm) Transformer Type: Data/Voice Coupling Inductance: 870µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 130 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1350533-750510476 Category: Transformers - Pulse Transformers Series: MID-PLC Package: Tray Size / Dimension: 0.540" L x 0.780" W (13.72mm x 19.80mm) Transformer Type: Data/Voice Coupling Inductance: 870µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 130 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1350533-750510476 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1350533-750510476
Transformers - Pulse Transformers 1350533-750510476
Win Source Part Number: 1350533-750510476 Category: Transformers - Pulse Transformers Series: MID-PLC Package: Tray Size / Dimension: 0.540" L x 0.780" W (13.72mm x 19.80mm) Transformer Type: Data/Voice Coupling Inductance: 870µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 130 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik

Win Source Part Number: 1350533-750510476
Category: Transformers - Pulse Transformers
Series: MID-PLC
Package: Tray
Size / Dimension: 0.540" L x 0.780" W (13.72mm x 19.80mm)
Transformer Type: Data/Voice Coupling
Inductance: 870µH
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 130
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Würth Elektronik

Buy Now Datasheet
Pulse Transformers - 750510476 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
750510476
Pulse Transformers 750510476
PLC TRANSFORMER EE13 THT TI

PLC TRANSFORMER EE13 THT TI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1350533-750510476 750510476
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details