Wurth Electronics ICS, Inc. Transformers - Switching Converter, SMPS Transformers 750370047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329302-750370047 Category: Transformers>Switchi ng Converter, SMPS Transformers Packaging: Reel - TR Type: For DC/DC Converters Applications: Flyback Converters Height - Seated (Max): 0.365" (9.27mm) Standard Package: 400 Mounting: Surface Mount Frequency: 250 ~ 500kHz Inductance @ Frequency: 30µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.425" L x 0.525" W (10.80mm x 13.35mm) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Auxiliary: 5V @ 20mA REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2224-6,Q6428376Z Z,732-2224-2,732-222 4-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329302-750370047 Category: Transformers>Switchi ng Converter, SMPS Transformers Packaging: Reel - TR Type: For DC/DC Converters Applications: Flyback Converters Height - Seated (Max): 0.365" (9.27mm) Standard Package: 400 Mounting: Surface Mount Frequency: 250 ~ 500kHz Inductance @ Frequency: 30µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.425" L x 0.525" W (10.80mm x 13.35mm) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Auxiliary: 5V @ 20mA REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2224-6,Q6428376Z Z,732-2224-2,732-222 4-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1329302-750370047 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1329302-750370047
Transformers - Switching Converter, SMPS Transformers 1329302-750370047
Manufacturer: Würth Elektronik Win Source Part Number: 1329302-750370047 Category: Transformers>Switchi ng Converter, SMPS Transformers Packaging: Reel - TR Type: For DC/DC Converters Applications: Flyback Converters Height - Seated (Max): 0.365" (9.27mm) Standard Package: 400 Mounting: Surface Mount Frequency: 250 ~ 500kHz Inductance @ Frequency: 30µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.425" L x 0.525" W (10.80mm x 13.35mm) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Auxiliary: 5V @ 20mA REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2224-6,Q6428376Z Z,732-2224-2,732-222 4-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329302-750370047
Category: Transformers>Switching Converter, SMPS Transformers
Packaging: Reel - TR
Type: For DC/DC Converters
Applications: Flyback Converters
Height - Seated (Max): 0.365" (9.27mm)
Standard Package: 400
Mounting: Surface Mount
Frequency: 250 ~ 500kHz
Inductance @ Frequency: 30µH @ 10kHz
Voltage - Isolation: 1500Vrms
Voltage - Primary: 10 ~ 30V
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: LT3573, LT3574, LT3575, LT3748
Chipset Manufacturer: Linear Technology
Footprint: 0.425" L x 0.525" W (10.80mm x 13.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Auxiliary: 5V @ 20mA
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2224-6,Q6428376ZZ,732-2224-2,732-2224-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750370047 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750370047
Switching Converter, SMPS Transformers 750370047
TRANS FLYBACK LT3573 30UH SMD

TRANS FLYBACK LT3573 30UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1329302-750370047 750370047
Product Name Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Site Transformers - 1226717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details