Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750370041 750370041

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908360-750370041 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2222-6, 732-2222-2, 732-2222-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908360-750370041 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2222-6, 732-2222-2, 732-2222-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750370041 - 908360-750370041 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750370041
908360-750370041
Switching Converter, SMPS Transformers - 750370041 908360-750370041
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908360-750370041 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2222-6, 732-2222-2, 732-2222-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908360-750370041
Series: WE-FB
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8504.31.2000
Other Part Number: 732-2222-6, 732-2222-2, 732-2222-1

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750370041 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750370041
Switching Converter, SMPS Transformers 750370041
TRANS FLYBACK LT3573 50UH SMD

TRANS FLYBACK LT3573 50UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 908360-750370041 750370041
Product Name Switching Converter, SMPS Transformers - 750370041 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Magnetics for Texas Instruments LM5030 - A0152-AL A0152-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1520-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details