Wurth Electronics ICS, Inc. Connectors,Interconnects 750343810

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 332-BFBGA, FCPBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 332-BFBGA, FCPBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 332-BFBGA, FCPBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 30 mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 332-BFBGA, FCPBGA
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 30 mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details