Wurth Electronics ICS, Inc. Connectors,Interconnects 750316029

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 5kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 5kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Inductance @ Frequency: 39 mH @ 1 kHz
Frequency: 5kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers