Wurth Electronics ICS, Inc. Connectors,Interconnects 750315422

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Chipset Manufacturer: Linear Technology Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 400µH @ 10kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Chipset Manufacturer: Linear Technology Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 400µH @ 10kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Chipset Manufacturer: Linear Technology Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 400µH @ 10kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Chipset Manufacturer: Linear Technology
Voltage - Isolation: 1kV (1000V)
Inductance @ Frequency: 400µH @ 10kHz
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details