Wurth Electronics ICS, Inc. Connectors,Interconnects 750315227

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Applications: Telecom Voltage - Primary: 23V ~ 65V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 5.33mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Applications: Telecom Voltage - Primary: 23V ~ 65V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 5.33mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Applications: Telecom Voltage - Primary: 23V ~ 65V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 5.33mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Height - Seated (Max): 5.33mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details