Wurth Electronics ICS, Inc. Transformers - Switching Converter, SMPS Transformers 750314839

Description
Win Source Part Number: 1381164-750314839 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FW, MID-HB Type: For DC/DC Converters Package: Tape & Reel Applications: Resonant Converters Height - Seated (Max): 0.420" (10.67mm) Standard Package: 300 pcs Frequency: 30 ~ 70kHz Inductance @ Frequency: 3mH @ 100kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 3 ~ 5.2V Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 100°C Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381164-750314839 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FW, MID-HB Type: For DC/DC Converters Package: Tape & Reel Applications: Resonant Converters Height - Seated (Max): 0.420" (10.67mm) Standard Package: 300 pcs Frequency: 30 ~ 70kHz Inductance @ Frequency: 3mH @ 100kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 3 ~ 5.2V Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 100°C Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1381164-750314839 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1381164-750314839
Transformers - Switching Converter, SMPS Transformers 1381164-750314839
Win Source Part Number: 1381164-750314839 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FW, MID-HB Type: For DC/DC Converters Package: Tape & Reel Applications: Resonant Converters Height - Seated (Max): 0.420" (10.67mm) Standard Package: 300 pcs Frequency: 30 ~ 70kHz Inductance @ Frequency: 3mH @ 100kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 3 ~ 5.2V Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 100°C Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381164-750314839
Category: Transformers>Switching Converter, SMPS Transformers
Series: WE-FW, MID-HB
Type: For DC/DC Converters
Package: Tape & Reel
Applications: Resonant Converters
Height - Seated (Max): 0.420" (10.67mm)
Standard Package: 300 pcs
Frequency: 30 ~ 70kHz
Inductance @ Frequency: 3mH @ 100kHz
Voltage - Isolation: 1500Vrms
Voltage - Primary: 3 ~ 5.2V
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 100°C
Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1381164-750314839
Product Name Transformers - Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details