Wurth Electronics ICS, Inc. Connectors,Interconnects 750314225

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1500VDC Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1500VDC Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1500VDC Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Voltage - Isolation: 1500VDC
Inductance @ Frequency: 100μH @ 100kHz
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers