Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750313734 750313734

Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133607-750313734 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Voltage - Isolation: 5000Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.360" L x 0.500" W (9.14mm x 12.70mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.360" L x 0.315" W (9.14mm x 8.00mm) Inductance at Frequency: 340μH at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133607-750313734 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Voltage - Isolation: 5000Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.360" L x 0.500" W (9.14mm x 12.70mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.360" L x 0.315" W (9.14mm x 8.00mm) Inductance at Frequency: 340μH at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750313734 - 1133607-750313734 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750313734
1133607-750313734
Switching Converter, SMPS Transformers - 750313734 1133607-750313734
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133607-750313734 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Voltage - Isolation: 5000Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.360" L x 0.500" W (9.14mm x 12.70mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.360" L x 0.315" W (9.14mm x 8.00mm) Inductance at Frequency: 340μH at 100kHz

Manufacturer: Wurth Electronics Midcom
Win Source Part Number: 1133607-750313734
Packaging: Reel
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Forward, Push-Pull Converters
Voltage - Isolation: 5000Vrms
Categories: Transformers
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: SN6501
Chipset Manufacturer: Texas Instruments
Footprint: 0.360" L x 0.500" W (9.14mm x 12.70mm)
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.305" (7.75mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.360" L x 0.315" W (9.14mm x 8.00mm)
Inductance at Frequency: 340μH at 100kHz

Buy Now
Switching Converter, SMPS Transformers - 750313734 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750313734
Switching Converter, SMPS Transformers 750313734
TRANSFORMER SMD

TRANSFORMER SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1133607-750313734 750313734
Product Name Switching Converter, SMPS Transformers - 750313734 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - NA5743-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800056-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details