Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Voltage - Isolation: 1250Vrms
Inductance @ Frequency: 400µH @ 10kHz
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |