Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750313355 750313355

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908357-750313355 Series: WE-PoE, MID-POETI Features: Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1157-6, 1297-1157-1, 1297-1157-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908357-750313355 Series: WE-PoE, MID-POETI Features: Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1157-6, 1297-1157-1, 1297-1157-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750313355 - 908357-750313355 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750313355
908357-750313355
Switching Converter, SMPS Transformers - 750313355 908357-750313355
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908357-750313355 Series: WE-PoE, MID-POETI Features: Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1157-6, 1297-1157-1, 1297-1157-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908357-750313355
Series: WE-PoE, MID-POETI
Features: Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 1297-1157-6, 1297-1157-1, 1297-1157-2

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750313355 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750313355
Switching Converter, SMPS Transformers 750313355
TRANSFORMER WE-POE 60W SMD

TRANSFORMER WE-POE 60W SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 908357-750313355 750313355
Product Name Switching Converter, SMPS Transformers - 750313355 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 100 VA
View Details