Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750312504 750312504

Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133606-750312504 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Capacitor Charger Voltage - Isolation: 500VDC Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LTC3300-1, LTC6804-2, LTC3300ILXE-1, LTC6803IG-2 Chipset Manufacturer: Linear Technology Footprint: 0.530" L x 0.699" W (13.46mm x 17.75mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.505" (12.83mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Inductance at Frequency: 3.46μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133606-750312504 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Capacitor Charger Voltage - Isolation: 500VDC Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LTC3300-1, LTC6804-2, LTC3300ILXE-1, LTC6803IG-2 Chipset Manufacturer: Linear Technology Footprint: 0.530" L x 0.699" W (13.46mm x 17.75mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.505" (12.83mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Inductance at Frequency: 3.46μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750312504 - 1133606-750312504 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750312504
1133606-750312504
Switching Converter, SMPS Transformers - 750312504 1133606-750312504
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133606-750312504 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Capacitor Charger Voltage - Isolation: 500VDC Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LTC3300-1, LTC6804-2, LTC3300ILXE-1, LTC6803IG-2 Chipset Manufacturer: Linear Technology Footprint: 0.530" L x 0.699" W (13.46mm x 17.75mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.505" (12.83mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Inductance at Frequency: 3.46μH at 100kHz

Manufacturer: Wurth Electronics Midcom
Win Source Part Number: 1133606-750312504
Packaging: Reel
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Capacitor Charger
Voltage - Isolation: 500VDC
Categories: Transformers
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: LTC3300-1, LTC6804-2, LTC3300ILXE-1, LTC6803IG-2
Chipset Manufacturer: Linear Technology
Footprint: 0.530" L x 0.699" W (13.46mm x 17.75mm)
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.505" (12.83mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Inductance at Frequency: 3.46μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1133606-750312504
Product Name Switching Converter, SMPS Transformers - 750312504
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 117K32 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Specs
Category Signal
View Details