Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750311783 750311783

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858123-750311783 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2669-2, 732-2669-1, 732-2669-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858123-750311783 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2669-2, 732-2669-1, 732-2669-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750311783 - 858123-750311783 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750311783
858123-750311783
Switching Converter, SMPS Transformers - 750311783 858123-750311783
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858123-750311783 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2669-2, 732-2669-1, 732-2669-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858123-750311783
Series: WE-FB
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2669-2, 732-2669-1, 732-2669-6

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750311783 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750311783
Switching Converter, SMPS Transformers 750311783
TRANS FLYBACK LT3748 20UH SMD

TRANS FLYBACK LT3748 20UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 858123-750311783 750311783
Product Name Switching Converter, SMPS Transformers - 750311783 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Flat Pack™ Power Transformers - FP34-75 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details