Wurth Electronics ICS, Inc. Transformers - Switching Converter, SMPS Transformers 750311604

Description
Win Source Part Number: 1232748-750311604 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FB Type: For DC/DC Converters Package: Tape & Reel Applications: Flyback Converters Height - Seated (Max): 0.455" (11.56mm) Standard Package: 125 Mounting: SMD (SMT) Inductance @ Frequency: 8µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 20 ~ 48V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.910" L x 1.150" W (23.11mm x 29.08mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-2654-6,732-2654- 1,732-2654-2
Request a Quote Datasheet
Description
Win Source Part Number: 1232748-750311604 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FB Type: For DC/DC Converters Package: Tape & Reel Applications: Flyback Converters Height - Seated (Max): 0.455" (11.56mm) Standard Package: 125 Mounting: SMD (SMT) Inductance @ Frequency: 8µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 20 ~ 48V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.910" L x 1.150" W (23.11mm x 29.08mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-2654-6,732-2654- 1,732-2654-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1232748-750311604 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1232748-750311604
Transformers - Switching Converter, SMPS Transformers 1232748-750311604
Win Source Part Number: 1232748-750311604 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FB Type: For DC/DC Converters Package: Tape & Reel Applications: Flyback Converters Height - Seated (Max): 0.455" (11.56mm) Standard Package: 125 Mounting: SMD (SMT) Inductance @ Frequency: 8µH @ 10kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 20 ~ 48V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.910" L x 1.150" W (23.11mm x 29.08mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-2654-6,732-2654- 1,732-2654-2

Win Source Part Number: 1232748-750311604
Category: Transformers>Switching Converter, SMPS Transformers
Series: WE-FB
Type: For DC/DC Converters
Package: Tape & Reel
Applications: Flyback Converters
Height - Seated (Max): 0.455" (11.56mm)
Standard Package: 125
Mounting: SMD (SMT)
Inductance @ Frequency: 8µH @ 10kHz
Voltage - Isolation: 1500Vrms
Voltage - Primary: 20 ~ 48V
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: LT3573, LT3574, LT3575, LT3748
Chipset Manufacturer: Linear Technology
Footprint: 0.910" L x 1.150" W (23.11mm x 29.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Würth Elektronik
Other Names: 732-2654-6,732-2654-1,732-2654-2

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750311604 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750311604
Switching Converter, SMPS Transformers 750311604
TRANS FLYBACK LT3748 8UH SMD

TRANS FLYBACK LT3748 8UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1232748-750311604 750311604
Product Name Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details