Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750311558 750311558

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858122-750311558 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 300kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 1297-1004-6, 1297-1004-1, 1297-1004-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858122-750311558 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 300kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 1297-1004-6, 1297-1004-1, 1297-1004-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750311558 - 858122-750311558 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750311558
858122-750311558
Switching Converter, SMPS Transformers - 750311558 858122-750311558
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858122-750311558 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 300kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 1297-1004-6, 1297-1004-1, 1297-1004-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858122-750311558
Series: WE-FB, MID-FLYLT
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 300kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8504.31.2000
Other Part Number: 1297-1004-6, 1297-1004-1, 1297-1004-2

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750311558 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750311558
Switching Converter, SMPS Transformers 750311558
FLYBACK TRANSFORMER WE-FB

FLYBACK TRANSFORMER WE-FB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 858122-750311558 750311558
Product Name Switching Converter, SMPS Transformers - 750311558 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 160E34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details