Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 750311439

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 10V Frequency: 169MHz ~ 915MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 10V Frequency: 169MHz ~ 915MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 10V Frequency: 169MHz ~ 915MHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Primary: 10V
Frequency: 169MHz ~ 915MHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS48DV2A-DQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - M52342SP#TF0G - Quarktwin Technology Ltd.
View Details
2 suppliers