Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750311320 750311320

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809824-750311320 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Power Over Ethernet (PoE) Frequency: 250kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 33 ~ 57V Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Chipset Manufacturer: Texas Instruments Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 100μH at 100kHz Voltage - Auxiliary: 12V at 10mA
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809824-750311320 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Power Over Ethernet (PoE) Frequency: 250kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 33 ~ 57V Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Chipset Manufacturer: Texas Instruments Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 100μH at 100kHz Voltage - Auxiliary: 12V at 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750311320 - 809824-750311320 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750311320
809824-750311320
Switching Converter, SMPS Transformers - 750311320 809824-750311320
Manufacturer: Würth Elektronik Win Source Part Number: 809824-750311320 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Power Over Ethernet (PoE) Frequency: 250kHz Voltage - Isolation: 1500Vrms Voltage - Primary: 33 ~ 57V Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Chipset Manufacturer: Texas Instruments Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 100μH at 100kHz Voltage - Auxiliary: 12V at 10mA

Manufacturer: Würth Elektronik
Win Source Part Number: 809824-750311320
Packaging: Reel
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Power Over Ethernet (PoE)
Frequency: 250kHz
Voltage - Isolation: 1500Vrms
Voltage - Primary: 33 ~ 57V
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm)
Chipset Manufacturer: Texas Instruments
Height - Seated (Maximum): 0.500" (12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Inductance at Frequency: 100μH at 100kHz
Voltage - Auxiliary: 12V at 10mA

Buy Now
Switching Converter, SMPS Transformers - 750311320 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750311320
Switching Converter, SMPS Transformers 750311320
POWER OVER ETHERNET TRANSFORMER

POWER OVER ETHERNET TRANSFORMER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 809824-750311320 750311320
Product Name Switching Converter, SMPS Transformers - 750311320 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
PCB Transformers - 1838328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details