Wurth Electronics ICS, Inc. Connectors,Interconnects 750311088

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Voltage - Primary: 10V Inductance @ Frequency: 100μH @ 100kHz Frequency: 0 Hz ~ 11 GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 5.33mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Voltage - Primary: 10V Inductance @ Frequency: 100μH @ 100kHz Frequency: 0 Hz ~ 11 GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 5.33mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Voltage - Primary: 10V Inductance @ Frequency: 100μH @ 100kHz Frequency: 0 Hz ~ 11 GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 5.33mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Motor Control
Voltage - Primary: 10V
Inductance @ Frequency: 100μH @ 100kHz
Frequency: 0 Hz ~ 11 GHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Height - Seated (Max): 5.33mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products