Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750310799 750310799

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807791-750310799 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Flyback Converters Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) Height - Seated (Maximum): 0.420" (10.67mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Inductance at Frequency: 25μH at 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807791-750310799 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Flyback Converters Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) Height - Seated (Maximum): 0.420" (10.67mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Inductance at Frequency: 25μH at 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750310799 - 807791-750310799 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750310799
807791-750310799
Switching Converter, SMPS Transformers - 750310799 807791-750310799
Manufacturer: Würth Elektronik Win Source Part Number: 807791-750310799 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Flyback Converters Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: LT3573, LT3574, LT3575, LT3748 Chipset Manufacturer: Linear Technology Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm) Height - Seated (Maximum): 0.420" (10.67mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Inductance at Frequency: 25μH at 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807791-750310799
Packaging: Reel
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Flyback Converters
Voltage - Isolation: 1500Vrms
Voltage - Primary: 10 ~ 30V
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: LT3573, LT3574, LT3575, LT3748
Chipset Manufacturer: Linear Technology
Footprint: 0.385" L x 0.360" W (9.78mm x 9.14mm)
Height - Seated (Maximum): 0.420" (10.67mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Inductance at Frequency: 25μH at 10kHz

Buy Now
Switching Converter, SMPS Transformers - 750310799 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750310799
Switching Converter, SMPS Transformers 750310799
TRANS FLYBACK LT3573 25UH SMD

TRANS FLYBACK LT3573 25UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 807791-750310799 750310799
Product Name Switching Converter, SMPS Transformers - 750310799 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 - FA2672-AL FA2672-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers