Wurth Electronics ICS, Inc. Connectors,Interconnects 750310742

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 100μH @ 100kHz Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Voltage - Isolation: 1kV (1000V)
Inductance @ Frequency: 100μH @ 100kHz
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details