Wurth Electronics ICS, Inc. Pulse Transformers - 750110007 750110007

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805514-750110007 Packaging: Reel Mounting Style: SMD Inductance: 30μH Dimension: 0.173" L x 0.360" W (4.39mm x 9.14mm) Height - Seated (Maximum): 0.078" (1.98mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805514-750110007 Packaging: Reel Mounting Style: SMD Inductance: 30μH Dimension: 0.173" L x 0.360" W (4.39mm x 9.14mm) Height - Seated (Maximum): 0.078" (1.98mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 750110007 - 805514-750110007 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 750110007
805514-750110007
Pulse Transformers - 750110007 805514-750110007
Manufacturer: Würth Elektronik Win Source Part Number: 805514-750110007 Packaging: Reel Mounting Style: SMD Inductance: 30μH Dimension: 0.173" L x 0.360" W (4.39mm x 9.14mm) Height - Seated (Maximum): 0.078" (1.98mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 805514-750110007
Packaging: Reel
Mounting Style: SMD
Inductance: 30μH
Dimension: 0.173" L x 0.360" W (4.39mm x 9.14mm)
Height - Seated (Maximum): 0.078" (1.98mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 805514-750110007
Product Name Pulse Transformers - 750110007
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 109T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details