Wurth Electronics ICS, Inc. Common Mode Chokes - 750040299 750040299

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908351-750040299 Operating Temperature Range: -40°C ~ 85°C Features: 47 µH @ 100 kHz 3 Line Common Mode Choke Surface Mount - DCR 500mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2357-6, 732-2357-1, 732-2357-2, 40299R-LF2
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908351-750040299 Operating Temperature Range: -40°C ~ 85°C Features: 47 µH @ 100 kHz 3 Line Common Mode Choke Surface Mount - DCR 500mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2357-6, 732-2357-1, 732-2357-2, 40299R-LF2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 750040299
908351-750040299
Common Mode Chokes - 750040299 908351-750040299
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908351-750040299 Operating Temperature Range: -40°C ~ 85°C Features: 47 µH @ 100 kHz 3 Line Common Mode Choke Surface Mount - DCR 500mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2357-6, 732-2357-1, 732-2357-2, 40299R-LF2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908351-750040299
Operating Temperature Range: -40°C ~ 85°C
Features: 47 µH @ 100 kHz 3 Line Common Mode Choke Surface Mount - DCR 500mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-2357-6, 732-2357-1, 732-2357-2, 40299R-LF2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908351-750040299
Product Name Common Mode Chokes - 750040299
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details