Wurth Electronics ICS, Inc. Pulse Transformers - 750031353 750031353

Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 763136-750031353 Packaging: Reel package Inductance: 11.3μH Mounting: SMD Categories: Transformers Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 763136-750031353 Packaging: Reel package Inductance: 11.3μH Mounting: SMD Categories: Transformers Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 750031353 - 763136-750031353 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 750031353
763136-750031353
Pulse Transformers - 750031353 763136-750031353
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 763136-750031353 Packaging: Reel package Inductance: 11.3μH Mounting: SMD Categories: Transformers Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Wurth Electronics Midcom
Win Source Part Number: 763136-750031353
Packaging: Reel package
Inductance: 11.3μH
Mounting: SMD
Categories: Transformers
Dimension: 0.530" L x 0.699" W (13.46mm x 17.75mm)
Height - Seated (Maximum): 0.500" (12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 763136-750031353
Product Name Pulse Transformers - 750031353
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
CSE5 Series High Frequency Current Sense Transformers - CSE5-101001 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details