Wurth Electronics ICS, Inc. Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics 7499211123

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tube
Product Status: Active
Connector Type: RJ45
Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details