Wurth Electronics ICS, Inc. Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 7499211122A

Description
Win Source Part Number: 1350598-7499211122A Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1350598-7499211122A Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1350598-7499211122A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1350598-7499211122A
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1350598-7499211122A
Win Source Part Number: 1350598-7499211122A Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik

Win Source Part Number: 1350598-7499211122A
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Tin
Height Above Board: 0.541" (13.75mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 29
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1350598-7499211122A
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products