Wurth Electronics ICS, Inc. Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics 7499210121A

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C Features: Board Guide Shielding: Shielded
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C Features: Board Guide Shielding: Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C Features: Board Guide Shielding: Shielded

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tube
Product Status: Active
Connector Type: RJ45
Orientation: 90° Angle (Right)
Operating Temperature: -40°C ~ 85°C
Features: Board Guide
Shielding: Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data