Wurth Electronics ICS, Inc. Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 7499151120

Description
Win Source Part Number: 1294062-7499151120 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Tin Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 49 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4961,732-4961,73 2-4961-5
Request a Quote Datasheet
Description
Win Source Part Number: 1294062-7499151120 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Tin Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 49 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4961,732-4961,73 2-4961-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1294062-7499151120 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1294062-7499151120
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1294062-7499151120
Win Source Part Number: 1294062-7499151120 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Tin Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 49 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4961,732-4961,73 2-4961-5

Win Source Part Number: 1294062-7499151120
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: WE-RJ45 LAN
Features: Board Guide
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Tin
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 49
LED Color: Yellow - Green
Number of Cores per Jack: 8
Tab Direction: Up and Down
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik
Other Names: 732-4961,732-4961,732-4961-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294062-7499151120
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip, Uninsulated - 9271 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details