Wurth Electronics ICS, Inc. Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics 7499110124

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100/1000 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100/1000 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100/1000 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Operating Temperature: -40°C ~ 85°C

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tube
Product Status: Active
Connector Type: RJ45
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details