Wurth Electronics ICS, Inc. Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics 74990111211

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Tab Direction: Down Operating Temperature: -40°C ~ 85°C Contact Material: Tin Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Tab Direction: Down Operating Temperature: -40°C ~ 85°C Contact Material: Tin Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Tab Direction: Down Operating Temperature: -40°C ~ 85°C Contact Material: Tin Contact Finish: Gold

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tube
Product Status: Active
Connector Type: RJ45
Tab Direction: Down
Operating Temperature: -40°C ~ 85°C
Contact Material: Tin
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details