Wurth Electronics ICS, Inc. Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics 7499010441

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tube
Product Status: Active
Connector Type: RJ45
Applications: 10/100 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details