Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 7499010122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm) LED Color: Green - Green Shielding: Shielded, EMI Finger
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm) LED Color: Green - Green Shielding: Shielded, EMI Finger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm) LED Color: Green - Green Shielding: Shielded, EMI Finger

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Applications: Telecom
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Height Above Board: 0.112" (2.85mm)
LED Color: Green - Green
Shielding: Shielded, EMI Finger

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details