Wurth Electronics ICS, Inc. Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics 7498011001A

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tray Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Surface Mount Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tray Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Surface Mount Orientation: 90° Angle (Right) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tray Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Surface Mount Orientation: 90° Angle (Right) Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100 Base-T, AutoMDIX
Mounting Type: Surface Mount
Orientation: 90° Angle (Right)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Modular Connectors Modular- Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details