Wurth Electronics ICS, Inc. Modular Connectors - 7497111611A 7497111611A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847127-7497111611A Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847127-7497111611A Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 7497111611A - 847127-7497111611A - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 7497111611A
847127-7497111611A
Modular Connectors - 7497111611A 847127-7497111611A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847127-7497111611A Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 847127-7497111611A
Series: WE-RJ45 LAN
Features: 1 Port
Package: Tube
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 847127-7497111611A
Product Name Modular Connectors - 7497111611A
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers