Wurth Electronics ICS, Inc. Transformers- Pulse Transformers 74930000

Description
Manufacturer: Würth Elektronik Category: Transformers- Pulse Transformers Series: WE-STST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Inductance: 350µH Mounting Type: Surface Mount Size / Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) Height - Seated (Max): 0.114" (2.90mm) Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers- Pulse Transformers Series: WE-STST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Inductance: 350µH Mounting Type: Surface Mount Size / Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) Height - Seated (Max): 0.114" (2.90mm) Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers- Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Pulse Transformers
Transformers- Pulse Transformers
Manufacturer: Würth Elektronik Category: Transformers- Pulse Transformers Series: WE-STST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Inductance: 350µH Mounting Type: Surface Mount Size / Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm) Height - Seated (Max): 0.114" (2.90mm) Operating Temperature: -40°C ~ 105°C

Manufacturer: Würth Elektronik
Category: Transformers- Pulse Transformers
Series: WE-STST
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Inductance: 350µH
Mounting Type: Surface Mount
Size / Dimension: 0.185" L x 0.127" W (4.70mm x 3.22mm)
Height - Seated (Max): 0.114" (2.90mm)
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers- Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details