Wurth Electronics ICS, Inc. Transformers- Switching Converter, SMPS Transformers 749196121

Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Voltage - Isolation: 500VAC Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Voltage - Isolation: 500VAC Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers- Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Switching Converter, SMPS Transformers
Transformers- Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Voltage - Isolation: 500VAC Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Transformers- Switching Converter, SMPS Transformers
Series: WE-FLEX
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Configurable (For DC/DC)
Applications: Flexible
Voltage - Isolation: 500VAC
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers- Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 CORE & WIRE Transformer, 20 - 600 MHz, 50Ω - TX4-62HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers