Wurth Electronics ICS, Inc. Transformers -Switching Converter, SMPS Transformers 749196111

Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm) Height - Seated (Max): 0.244" (6.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm) Height - Seated (Max): 0.244" (6.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Switching Converter, SMPS Transformers
Transformers -Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm) Height - Seated (Max): 0.244" (6.20mm)

Manufacturer: Würth Elektronik
Category: Transformers -Switching Converter, SMPS Transformers
Series: WE-FLEX
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Configurable (For DC/DC)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm)
Height - Seated (Max): 0.244" (6.20mm)

Buy Now Datasheet
Switching Converter, SMPS Transformers - 749196111 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
749196111
Switching Converter, SMPS Transformers 749196111
WE-FLEX FLEXIBLE TRANSFORMER FOR

WE-FLEX FLEXIBLE TRANSFORMER FOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 749196111
Product Name Transformers -Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BD350 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 350 VA
View Details
PC Mount Split Pack™ Power Transformers - F120-050 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details