Wurth Electronics ICS, Inc. Transformers -Switching Converter, SMPS Transformers 749196101

Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Switching Converter, SMPS Transformers
Transformers -Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm)

Manufacturer: Würth Elektronik
Category: Transformers -Switching Converter, SMPS Transformers
Series: WE-FLEX
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Configurable (For DC/DC)
Applications: Flexible
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Size / Dimension: 0.508" L x 0.362" W (12.90mm x 9.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers -Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800054-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details