Wurth Electronics ICS, Inc. Transformers -Switching Converter, SMPS Transformers 749119950

Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-PoE Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 36 ~ 57V Voltage - Isolation: 1500Vrms
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-PoE Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 36 ~ 57V Voltage - Isolation: 1500Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Switching Converter, SMPS Transformers
Transformers -Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-PoE Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 36 ~ 57V Voltage - Isolation: 1500Vrms

Manufacturer: Würth Elektronik
Category: Transformers -Switching Converter, SMPS Transformers
Series: WE-PoE
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: For DC/DC Converters
Applications: Power Over Ethernet (PoE)
Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770
Voltage - Primary: 36 ~ 57V
Voltage - Isolation: 1500Vrms

Buy Now Datasheet
Switching Converter, SMPS Transformers - 749119950 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
749119950
Switching Converter, SMPS Transformers 749119950
TRANS FLYBACK POE 127UH SMD

TRANS FLYBACK POE 127UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 749119950
Product Name Transformers -Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformer - FA2659-AL FA2659-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3020-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details