Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 7491195112 7491195112

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857646-7491195112 Series: WE-PoEH Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-6193-6, 732-6193-2, 732-6193-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857646-7491195112 Series: WE-PoEH Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-6193-6, 732-6193-2, 732-6193-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 7491195112 - 857646-7491195112 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 7491195112
857646-7491195112
Switching Converter, SMPS Transformers - 7491195112 857646-7491195112
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857646-7491195112 Series: WE-PoEH Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-6193-6, 732-6193-2, 732-6193-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857646-7491195112
Series: WE-PoEH
Features: For SMPS Transformer Isolation
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-6193-6, 732-6193-2, 732-6193-1

Buy Now Datasheet
Switching Converter, SMPS Transformers - 7491195112 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
7491195112
Switching Converter, SMPS Transformers 7491195112
TRANS FLYBACK POE SMD

TRANS FLYBACK POE SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857646-7491195112 7491195112
Product Name Switching Converter, SMPS Transformers - 7491195112 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-33L2SL FCT1-33L2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672327-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details