Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 749053011

Description
Win Source Part Number: 1381147-749053011 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.550" L x 0.532" W (13.97mm x 13.50mm) Transformer Type: LAN Inductance: 200µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 450 pcs Mounting Type: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381147-749053011 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.550" L x 0.532" W (13.97mm x 13.50mm) Transformer Type: LAN Inductance: 200µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 450 pcs Mounting Type: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1381147-749053011 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1381147-749053011
Transformers - Pulse Transformers 1381147-749053011
Win Source Part Number: 1381147-749053011 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.550" L x 0.532" W (13.97mm x 13.50mm) Transformer Type: LAN Inductance: 200µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 450 pcs Mounting Type: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381147-749053011
Category: Transformers>Pulse Transformers
Series: WE-LAN
Package: Tape & Reel
Size / Dimension: 0.550" L x 0.532" W (13.97mm x 13.50mm)
Transformer Type: LAN
Inductance: 200µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 450 pcs
Mounting Type: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1381147-749053011
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C1539-AL Planar Transformer for Texas Instruments LM5032 - C1539-AL C1539-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details