Wurth Electronics ICS, Inc. Pulse Transformers - 749022015 749022015

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130122-749022015 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.404" (10.26mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.511" W (18.28mm x 12.98mm)
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130122-749022015 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.404" (10.26mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.511" W (18.28mm x 12.98mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749022015 - 1130122-749022015 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749022015
1130122-749022015
Pulse Transformers - 749022015 1130122-749022015
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130122-749022015 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.404" (10.26mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.511" W (18.28mm x 12.98mm)

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130122-749022015
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Categories: Transformers
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.404" (10.26mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.720" L x 0.511" W (18.28mm x 12.98mm)

Buy Now
Pulse Transformers - 749022015 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749022015
Pulse Transformers 749022015
TRANSFORMER LAN 10/100/1000 SMD

TRANSFORMER LAN 10/100/1000 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1130122-749022015 749022015
Product Name Pulse Transformers - 749022015 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F20-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details