Wurth Electronics ICS, Inc. Pulse Transformers - 749022011 749022011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844572-749022011 Series: WE-LAN Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 375 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3271-6, 732-3271-1, 732-3271-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844572-749022011 Series: WE-LAN Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 375 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3271-6, 732-3271-1, 732-3271-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749022011 - 844572-749022011 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749022011
844572-749022011
Pulse Transformers - 749022011 844572-749022011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844572-749022011 Series: WE-LAN Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 375 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3271-6, 732-3271-1, 732-3271-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844572-749022011
Series: WE-LAN
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 375
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-3271-6, 732-3271-1, 732-3271-2

Buy Now Datasheet
Pulse Transformers - 749022011 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749022011
Pulse Transformers 749022011
TRANSFORMER LAN 10/100/1000 POE

TRANSFORMER LAN 10/100/1000 POE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 844572-749022011 749022011
Product Name Pulse Transformers - 749022011 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 119DA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details