Wurth Electronics ICS, Inc. Pulse Transformers - 749020023A 749020023A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848453-749020023A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-749020023ADKR, 732-749020023ACT, 732-749020023ATR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848453-749020023A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-749020023ADKR, 732-749020023ACT, 732-749020023ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749020023A - 848453-749020023A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749020023A
848453-749020023A
Pulse Transformers - 749020023A 848453-749020023A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848453-749020023A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-749020023ADKR, 732-749020023ACT, 732-749020023ATR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848453-749020023A
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-749020023ADKR, 732-749020023ACT, 732-749020023ATR

Buy Now Datasheet
Pulse Transformers - 749020023A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749020023A
Pulse Transformers 749020023A
XFRMR LAN 1000 BASE-T 1:1 350UH

XFRMR LAN 1000 BASE-T 1:1 350UH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 848453-749020023A 749020023A
Product Name Pulse Transformers - 749020023A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8012RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Other Transformer Types / Applications Power Transformer
View Details
2 suppliers