Wurth Electronics ICS, Inc. Pulse Transformers - 749020011A 749020011A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857642-749020011A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5713-1, 732-5713-2, 732-5713-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857642-749020011A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5713-1, 732-5713-2, 732-5713-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749020011A - 857642-749020011A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749020011A
857642-749020011A
Pulse Transformers - 749020011A 857642-749020011A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857642-749020011A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5713-1, 732-5713-2, 732-5713-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857642-749020011A
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-5713-1, 732-5713-2, 732-5713-6

Buy Now Datasheet
Pulse Transformers - 749020011A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749020011A
Pulse Transformers 749020011A
TRANSFORMER LAN 10/100/1000 SMD

TRANSFORMER LAN 10/100/1000 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857642-749020011A 749020011A
Product Name Pulse Transformers - 749020011A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-2T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details